EN
  • EN
  • DE

SG6848DZI

Part No SG6848DZI
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092603-SG6848DZI
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG6848DZI CAD Model

Description

The SG6848DZI is a highly integrated PWM controller from Fairchild/ON Semiconductor designed for low power AC/DC adapter and charger applications. It incorporates a current mode PWM controller with advanced features to achieve high efficiency, low standby power, and comprehensive protection. This device simplifies the design of efficient and reliable power supplies for various consumer electronics.

Applications

  • AC/DC Adapters for mobile phones
  • AC/DC Adapters for digital cameras
  • AC/DC Adapters for portable devices
  • Low Power Chargers
  • Standby Power Supplies

Features

  • Current-Mode PWM Control: Provides excellent line and load regulation.
  • Low Startup Current: Minimizes power consumption during startup.
  • Frequency Hopping: Improves EMI performance by spreading the switching frequency.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Over-Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to protect the device and load.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior.
  • Open-Loop Protection (OLP): Protects the power supply from damage in case of feedback loop failure.
  • Soft-Start Function: Reduces stress on components during startup.
  • Adjustable Switching Frequency: Allows optimization for efficiency or EMI.

Benefits

  • High Efficiency: Optimized design for minimal power losses.
  • Compact Design: Reduces board space requirements.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Fewer external components required.
  • Improved EMI Performance: Frequency hopping reduces electromagnetic interference.
  • Cost-Effective Solution: Reduces overall system cost.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.

Additional Details

The SG6848DZI operates with an adjustable switching frequency, typically in the range of 65kHz. It comes in a DIP or SOP package. Detailed specifications regarding voltage ranges, current limits, and switching frequencies are available in the device datasheet. It is specifically designed for low-power applications, making it ideal for chargers and adapters that need to meet stringent energy efficiency requirements, such as Energy Star and ErP Lot 7.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess