EN
  • EN
  • DE

RURG1560

Part No RURG1560
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description 15A, 400V - 600V Ultrafast Dual Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1244723-RURG1560
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RURG1560 CAD Model

Description

The RURG1560 is a hyperfast rectifier diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-speed switching applications requiring efficient rectification and minimal reverse recovery time. This diode is suitable for use in various power supply, inverter, and motor control circuits.

Applications:

  • Switching power supplies
  • Power inverters
  • Motor control circuits
  • Uninterruptible power supplies (UPS)
  • High-frequency rectifiers
  • Induction heating systems

Features:

  • Hyperfast recovery time
  • Low forward voltage drop
  • High reverse voltage capability
  • High surge current capability
  • Low leakage current
  • Operating temperature range: -65°C to +175°C

Benefits:

  • Enables efficient and reliable rectification in high-frequency applications.
  • Reduces power losses and improves overall system performance.
  • Provides robust protection against voltage surges and transient conditions.
  • Offers stable performance over a wide temperature range.
  • Minimizes switching losses due to the hyperfast recovery time.

Additional Details:

The RURG1560 features a hyperfast recovery time, which minimizes switching losses and improves efficiency in high-frequency applications. The low forward voltage drop reduces power dissipation during conduction, further enhancing efficiency. The high reverse voltage capability ensures reliable operation in demanding environments. The device is designed to withstand high surge currents, providing protection against transient events. ON Semiconductor provides detailed datasheets and application notes to support the design and implementation of systems using the RURG1560. Always refer to the manufacturer's datasheet for specific electrical characteristics, thermal resistance, and safe operating area of the RURG1560 before use. Proper heatsinking may be required depending on the operating conditions to ensure that the maximum junction temperature is not exceeded. The hyperfast recovery characteristic is achieved through controlled lifetime doping, resulting in a soft recovery behavior that minimizes EMI generation.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1044 $81.3132
6+ $22.2395 $133.4370
9+ $21.5454 $193.9086
12+ $20.8501 $250.2012
15+ $20.1548 $302.3220
20+ $18.0700 $361.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess