EN
  • EN
  • DE

RFD3055LESM9AS2568

Part No RFD3055LESM9AS2568
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088194-RFD3055LESM9AS2568
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFD3055LESM9AS2568 CAD Model

Description

The RFD3055LESM9AS2568 is an N-Channel enhancement mode power MOSFET from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for efficient power switching with its low on-resistance and fast switching speed. This MOSFET is manufactured using advanced PowerTrench® technology for superior performance.

Applications:

  • DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching
  • Battery Charging Circuits
  • LED Lighting

Features:

  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • 100% Avalanche Tested: Guarantees robustness and reliability under avalanche conditions.
  • RoHS Compliant: Ensures environmental compliance.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge contribute to higher overall system efficiency.
  • Extended Battery Life: Optimized for portable devices due to low power consumption.
  • Enhanced Reliability: Avalanche testing ensures ruggedness and longevity.
  • Simplified Thermal Management: Lower power dissipation reduces heat generation.
  • Compact Design: Suitable for space-constrained applications.

Additional Details:

The RFD3055LESM9AS2568 operates with a drain-source voltage (VDSS) of 60V. The continuous drain current (ID) caters to a range of power applications. The low on-resistance (RDS(on)) is a key feature to minimize power dissipation and increase overall efficiency. This MOSFET is designed for optimal performance in synchronous rectification and other high-frequency switching applications. Its surface-mount package allows for efficient board space utilization. The gate is designed to be driven easily by standard logic-level signals.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess