EN
  • EN
  • DE

RCO431AMCT

Part No RCO431AMCT
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291424-RCO431AMCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCO431AMCT CAD Model

Description

The RCO431AMCT is a precision adjustable shunt regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed to provide a stable and accurate reference voltage, making it ideal for a wide range of applications requiring precise voltage regulation and control. This device is commonly used in power supplies, voltage monitors, and error amplifiers, offering flexibility and performance in circuit design.

Applications:

  • Switch-Mode Power Supplies: Used as a voltage reference and feedback element in SMPS circuits for accurate output voltage regulation.
  • Linear Regulators: Provides a stable reference voltage for linear regulators, improving their accuracy and stability.
  • Voltage Monitors: Implemented in voltage monitoring circuits to detect overvoltage or undervoltage conditions.
  • Error Amplifiers: Functions as a precision amplifier in feedback control loops, ensuring accurate regulation.
  • Battery Chargers: Used in battery charging circuits for precise voltage control, preventing overcharging and damage to the battery.
  • Instrumentation Amplifiers: Provides a stable reference voltage for instrumentation amplifiers, improving their accuracy and linearity.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing flexibility in circuit design.
  • Low Temperature Coefficient: Ensures stable performance over a wide temperature range, minimizing drift and errors.
  • Low Output Noise: Minimizes noise in the output voltage, improving the signal-to-noise ratio in sensitive applications.
  • Wide Operating Current Range: Operates over a broad range of cathode currents, providing versatility in different applications.
  • Precision Reference Voltage: Offers a high level of accuracy in the reference voltage, ensuring precise regulation.
  • Thermal Shutdown Protection: Protects the device from overheating, preventing damage and ensuring reliability.

Benefits:

  • Improved Voltage Regulation: Provides precise and stable voltage regulation, enhancing the performance and reliability of electronic systems.
  • Enhanced System Accuracy: Minimizes errors in voltage monitoring and control circuits, improving overall system accuracy.
  • Extended Battery Life: Optimizes battery charging and discharging, prolonging the lifespan of batteries in portable devices.
  • Reduced System Costs: Eliminates the need for external trimming components, reducing the cost and complexity of circuit design.
  • Increased System Reliability: Protects against voltage fluctuations and overcurrent conditions, improving the reliability of electronic systems.
  • Simplified Design: Easy to implement into existing circuit designs, reducing development time and costs.

Additional Details:

The RCO431AMCT is typically available in a small surface-mount package. The output voltage is adjustable via two external resistors, and the device operates as a shunt regulator. The specific voltage and current ratings, as well as the temperature coefficient, are detailed in the ON Semiconductor datasheet for this part. It requires a resistor to limit the current.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess