EN
  • EN
  • DE

PS8339BQFN56GTR2-A1

Part No PS8339BQFN56GTR2-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281435-PS8339BQFN56GTR2-A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8339BQFN56GTR2-A1 CAD Model

Description

The PS8339BQFN56GTR2-A1, from Parade Technologies, is an advanced DisplayPort to HDMI protocol converter. This device facilitates a seamless connection between DisplayPort source devices and HDMI displays, providing high-resolution video output. It is engineered for demanding multimedia applications requiring reliable signal transmission and broad compatibility.

Applications:

  • High-End Laptops: Integrating DisplayPort output for connection to HDMI-compatible external monitors and projectors.
  • Advanced Docking Stations: Enabling HDMI connectivity for peripherals connected through high-performance docking stations.
  • Professional Graphics Workstations: Converting DisplayPort output from professional graphics cards to HDMI for high-resolution displays.
  • Ultra HD Blu-ray Players: Providing HDMI output from Blu-ray players with DisplayPort interfaces.
  • Advanced Medical Imaging Systems: Integrating HDMI displays with medical imaging equipment using DisplayPort sources.

Features:

  • DisplayPort 1.4 Receiver: Supports DisplayPort input with high bandwidth capabilities, handling data rates up to 8.1 Gbps per lane.
  • HDMI 2.0b Transmitter: Enables HDMI output with support for resolutions up to 4K Ultra HD (3840x2160) at 60Hz, including HDR support.
  • HDCP 2.2 Content Protection: Supports the latest High-bandwidth Digital Content Protection standards for secure content transmission.
  • Audio Support: Compatible with a wide range of audio formats, including Dolby Atmos, DTS:X, and high-resolution LPCM.
  • Low Power Consumption: Optimised for efficient power usage, ideal for battery-powered devices.
  • QFN56 Package: Compact Quad Flat No-Lead package for minimal footprint in space-sensitive applications.

Benefits:

  • Broad Device Compatibility: Ensures seamless compatibility between DisplayPort sources and HDMI displays.
  • Ultra-High-Definition Output: Delivers stunning 4K Ultra HD resolution with HDR support for vibrant visuals.
  • Stable and Reliable Transmission: Guarantees error-free transmission of high-resolution video and audio signals.
  • Immersive Audio-Visual Experience: Supports advanced audio formats for a truly immersive multimedia experience.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices and reducing overall energy costs.

Additional Details:

The PS8339BQFN56GTR2-A1 operates efficiently on a 3.3V power supply. Its integrated HDCP 2.2 engine secures the transmission of protected content, making it a reliable solution for converting DisplayPort signals to HDMI. The device's advanced features and compact package make it well-suited for a variety of applications that require seamless connectivity and high-performance video output, especially where HDR and high refresh rates are essential.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2430 $67.2900
65+ $1.8399 $119.5935
100+ $1.7833 $178.3300
135+ $1.7256 $232.9560
175+ $1.6678 $291.8650
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess