EN
  • EN
  • DE

RC431ACM

Part No RC431ACM
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291145-RC431ACM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC431ACM CAD Model

Description

The RC431ACM is a precision adjustable shunt regulator manufactured by Fairchild/ON Semiconductor. It's designed to function as a stable voltage reference and finds widespread use in power supply regulation and error amplifier circuits. This three-terminal adjustable shunt regulator offers excellent temperature stability and sharp turn-on characteristics, making it suitable for various voltage regulation applications.

Applications:

  • Adjustable Power Supplies: Providing a stable voltage reference for adjustable power supplies.
  • Switching Power Supplies: Used in feedback control loops to regulate the output voltage of switching power supplies.
  • Voltage Monitors: Implementing overvoltage and undervoltage protection circuits.
  • Current Regulators: Used in constant current source and sink circuits.
  • Error Amplifiers: Serving as an error amplifier in feedback control systems.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (typically 2.5V) to 36V using external resistors.
  • Low Temperature Coefficient: Ensures stable output voltage over a wide temperature range.
  • Sharp Turn-On Characteristic: Provides a well-defined threshold for voltage regulation.
  • Low Output Impedance: Maintains a stable output voltage under varying load conditions.
  • Wide Operating Current Range: Operates over a wide range of cathode currents.
  • Available in Various Packages: Offered in different package options to suit various application requirements.

Benefits:

  • High Stability: Provides a stable and accurate voltage reference.
  • Versatile Application: Suitable for a wide range of voltage regulation applications.
  • Adjustable Output: Allows for flexible voltage setting.
  • Improved Power Supply Performance: Enables precise voltage regulation in power supply circuits.
  • Cost-Effective Solution: Provides a high-performance voltage regulation solution at a competitive cost.

Additional Details:

The RC431ACM requires external resistors to set the desired output voltage. The specific values of these resistors should be chosen based on the desired output voltage and the device's reference voltage (Vref). The datasheet provides detailed information on calculating the appropriate resistor values. It's also crucial to adhere to the datasheet's specifications for operating current and voltage to ensure proper operation and prevent damage to the device. The device is relatively simple to use, but understanding the external component selection and operating characteristics is essential for optimal performance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Lowest to $12.4155
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess