EN
  • EN
  • DE

RC1585MC

Part No RC1585MC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170037-RC1585MC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC1585MC CAD Model

Description

The RC1585MC is a low dropout (LDO) voltage regulator from Fairchild Semiconductor (now ON Semiconductor). It is designed to provide a stable and regulated output voltage with minimal voltage drop, making it suitable for applications where input voltage is close to the desired output voltage. The 'MC' suffix likely indicates a specific package type or operating temperature range.

Applications

  • Post Regulation for Switching Supplies: Used to provide a clean and stable voltage to sensitive loads.
  • Battery-Powered Systems: Provides efficient voltage regulation for portable devices.
  • Microprocessor Power Supplies: Powers microprocessors, microcontrollers, and digital signal processors (DSPs).
  • Linear Regulators: Used in a variety of linear regulation applications.
  • Notebook Computers: Provides stable power to various components within laptops.

Features

  • Low Dropout Voltage: Operates with a very low dropout voltage, allowing it to function even when the input voltage is close to the output voltage.
  • High Output Current: Delivers a high output current, typically up to 5A.
  • Adjustable Output Voltage: Can be adjusted to provide a range of output voltages.
  • Over-Current Protection: Protects the regulator and connected load from damage due to excessive current.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Efficient Voltage Regulation: Minimizes power loss, improving efficiency and reducing heat dissipation.
  • Flexible Output Voltage: Adjustable output voltage allows for flexibility in various applications.
  • Robust Protection: Over-current and thermal overload protection ensure reliable operation and prevent damage.
  • Simplified System Design: Requires minimal external components, simplifying system design.

Additional Details

The RC1585MC typically has an adjustable output voltage range from 1.25V to 5.7V. The dropout voltage is typically around 1.3V at the maximum output current. It requires a small output capacitor for stability. The regulator is available in various packages, such as TO-220 and TO-263. The operating temperature range is typically from -40°C to +125°C. Proper heat sinking is essential to ensure reliable operation, especially at higher output currents. The device is RoHS compliant, adhering to environmental standards. ON Semiconductor ensures that the RC1585MC has tight load regulation and line regulation specifications for accurate voltage control.

You May Also Be Interested in

NEC
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess