EN
  • EN
  • DE

PI74ABT543CSCX

Part No PI74ABT543CSCX
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 274990-PI74ABT543CSCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74ABT543CSCX CAD Model

Description

The PI74ABT543CSCX is a high-performance, octal transceiver with three-state outputs, manufactured by Fairchild Semiconductor (now ON Semiconductor). This device is designed for bi-directional asynchronous communication between data buses. It combines speed and low power consumption, making it suitable for a wide range of applications, including memory interface, data buffering, and general-purpose logic.

Applications

  • Memory interface
  • Data buffering
  • General-purpose logic
  • Bus transceivers
  • High-speed data transfer

Features

  • Octal transceiver: Provides eight channels for data transmission.
  • Three-state outputs: Allows for bus isolation.
  • High-speed operation: Minimizes propagation delays.
  • Low power consumption: Reduces overall system power requirements.
  • TTL compatible inputs: Facilitates interfacing with TTL logic.
  • Industrial temperature range: Operates reliably in harsh environments.

Benefits

  • Improved system performance due to high-speed operation: Enables faster data transfer rates.
  • Reduced system cost due to integrated functionality: Eliminates the need for discrete components.
  • Simplified board layout due to industry-standard pinout: Streamlines the design process.
  • Enhanced flexibility with three-state outputs: Allows for easy bus management.
  • Lower power consumption contributes to energy efficiency: Reduces heat generation and extends battery life in portable applications.

Additional Details

The PI74ABT543CSCX features a flow-through pinout for ease of board layout and reduced noise. It operates from a 4.5V to 5.5V power supply. The device is designed to meet or exceed industry standards for ESD protection. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. The specific package of the PI74ABT543CSCX is a small outline integrated circuit. The transceiver is commonly used in applications where bidirectional data transfer between buses with different voltage levels is required.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess