EN
  • EN
  • DE

NM24C08LM8

Part No NM24C08LM8
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022273-NM24C08LM8
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM24C08LM8 CAD Model

Description

The NM24C08LM8 is an 8Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's organized as 1024 x 8 bits and accessed via a simple 2-wire serial interface, making it ideal for storing small amounts of configuration data, calibration constants, and user preferences in a wide range of applications.

Applications

  • Consumer Electronics: Storing user settings in TVs, DVD players, and set-top boxes.
  • Automotive: Storing calibration data in engine control units (ECUs) and other automotive systems.
  • Industrial Control: Storing configuration parameters in programmable logic controllers (PLCs) and other industrial equipment.
  • Medical Devices: Storing calibration data and patient information in medical instruments.
  • Computer Peripherals: Storing configuration information in printers, scanners, and other peripherals.

Features

  • 8Kb (1024 x 8) EEPROM: Provides 8192 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies interfacing with microcontrollers and other devices.
  • Low Voltage Operation: Typically operates from a 1.8V to 5.5V power supply.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Write Protection: Prevents accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations.
  • High Endurance: Typically specified for 1 million write cycles per byte.
  • Small Package Size: Available in space-saving packages like SOIC and TSSOP.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple 2-wire interface simplifies integration.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Ensures data integrity and reliability.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage.

Additional Details

The NM24C08LM8 communicates via the I2C protocol, requiring only two pins (SDA and SCL) for communication. The device address is configurable, allowing multiple EEPROM devices to share the same I2C bus. The datasheet provides detailed specifications on the timing characteristics, operating voltage range, and operating temperature range. The write cycle is self-timed, meaning the host microcontroller does not need to wait for the write operation to complete.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess