EN
  • EN
  • DE

NDS8435ANL

Part No NDS8435ANL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081921-NDS8435ANL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS8435ANL CAD Model

Description

The NDS8435ANL is a PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. It is designed as an N-Channel enhancement mode MOSFET optimized for synchronous rectification in DC-DC converters. It is characterized by its low on-resistance (RDS(on)) and low gate charge (Qg), allowing for minimized power losses and improved efficiency. It is well suited for low voltage applications requiring high performance.

Applications:

  • Synchronous Rectification in DC-DC Converters: Used to improve efficiency in voltage conversion circuits.
  • Load Switching: Efficiently controls power distribution to various loads.
  • Power Management in Portable Devices: Well suited for battery-powered devices like smartphones and laptops.
  • Adapter Circuits: Suitable for adapter circuits and power supplies.
  • OR-ing FET Applications: Can be used for redundant power sources.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Charge (Qg): Reduces switching losses.
  • High-Speed Switching: Facilitates fast switching for high-frequency applications.
  • Surface Mount Package: Usually available in SO-8 surface mount package.

Benefits:

  • Improved Efficiency: Very low RDS(on) and Qg contribute to reduced power losses and improved efficiency.
  • Enhanced Performance: Fast switching speeds enable better performance in high-frequency circuits.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation.
  • Compact Design: Surface-mount package enables use in applications where space is a constraint.
  • Higher Power Density: Allows for higher power density in converter designs because of its efficiency.

The NDS8435ANL is typically available in a SO-8 surface mount package. Drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) are crucial parameters found within the device's datasheet. The datasheet must be reviewed for specific electrical characteristics and application guidelines. Designed for use within designated temperature ranges, the MOSFET's performance hinges on the adherence to the provided specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess