EN
  • EN
  • DE

NDP7051/FAI

Part No NDP7051/FAI
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995033-NDP7051/FAI
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDP7051/FAI CAD Model

Description

The NDP7051/FAI is an N-channel enhancement mode logic level power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It's suitable for a wide range of power management and control applications.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Power Management: Integrated into power supplies and battery management systems.
  • Load Switching: Utilized in switching and controlling various electrical loads.
  • Lighting Control: Applied in LED lighting systems for efficient power control.

Features

  • N-Channel Enhancement Mode: Provides efficient switching with low gate drive requirements.
  • Logic Level Gate Drive: Compatible with low voltage logic circuits, simplifying interfacing.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • High Switching Speed: Enables fast switching performance for high-frequency applications.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Simplified Drive Circuitry: Logic level gate drive reduces the complexity and cost of the gate drive circuit.
  • Fast Switching Performance: Enables high-frequency operation, reducing the size of passive components.
  • Robust Design: Avalanche rating ensures reliable performance under transient conditions.
  • Compact Packaging: Available in a variety of packages for efficient board space utilization.

Technical Specifications: The NDP7051/FAI has a drain-source voltage (VDS) rating of 30V. It features a continuous drain current (ID) of up to 15A. The on-resistance (RDS(on)) is typically less than 0.008 Ohms at a gate-source voltage of 10V. The gate threshold voltage (VGS(th)) is typically around 2.0V. It is packaged in a TO-220 package. Consult the official ON Semiconductor datasheet for detailed specifications and performance characteristics.

In summary, the NDP7051/FAI MOSFET from ON Semiconductor is a high-performance, efficient, and reliable solution for various power switching applications, offering low on-resistance, fast switching speeds, and simplified drive circuitry.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess