EN
  • EN
  • DE

NC7S208M5

Part No NC7S208M5
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024832-NC7S208M5
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7S208M5 CAD Model

Description

The NC7S208M5 is a single 2-Input AND Gate from ON Semiconductor's TinyLogic™ Ultra High-Speed Series. This device is fabricated with advanced silicon gate CMOS technology, achieving speeds comparable to advanced bipolar logic while retaining the low power consumption inherent to CMOS circuits. The NC7S208M5 is designed for high-performance applications where space is a critical consideration.

Applications:

  • Mobile phones and other portable devices
  • Digital cameras
  • Personal digital assistants (PDAs)
  • Notebooks
  • Logic replacement in compact electronic systems

Features:

  • Ultra-high speed: tPD = 2.7 ns (typical) at VCC = 5V
  • Low power consumption: ICC = 1 μA (maximum) at VCC = 5V
  • Wide operating voltage range: 2V to 5.5V
  • Balanced propagation delays
  • SOT-23-5 package allows for optimized board utilization
  • Direct interface with TTL levels

Benefits:

  • Improved system performance due to fast propagation delays.
  • Reduced power consumption contributes to longer battery life in portable devices.
  • Increased design flexibility with a wide operating voltage range.
  • Simplified system design due to direct TTL interface capability.
  • Space-saving design allows for smaller and more compact devices.
  • Enhanced reliability and longevity in various operating conditions.

Additional Details:

The NC7S208M5 operates over a wide temperature range, typically -40°C to +85°C, making it suitable for a variety of environments. It is supplied in a SOT-23-5 package, which is commonly used in portable electronic devices. The device provides a standard logic AND function, which is useful in implementing complex digital circuits. The output drive capability is sufficient for driving multiple loads. The inputs are designed with hysteresis to improve noise immunity. The device also features ESD protection to prevent damage from electrostatic discharge events.

The supply voltage range allows for use in both 3.3V and 5V systems without the need for level translation. The low power consumption makes it suitable for power-sensitive applications, and the small package size reduces the overall board space requirement. This AND gate is beneficial where a logic decision based on two inputs is required, and the output is HIGH only when both inputs are HIGH.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess