EN
  • EN
  • DE

NC7S14M5X(7S14F)

Part No NC7S14M5X(7S14F)
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0024
Reference case SOT23-5
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 711500-NC7S14M5X(7S14F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NC7S14M5X(7S14F) CAD Model

Description

The NC7S14M5X (also designated 7S14F) is a single Schmitt-trigger inverter from Fairchild/ON Semiconductor. This logic gate is designed to invert a digital signal while providing hysteresis to improve noise immunity. The Schmitt-trigger action prevents oscillations and provides clean switching transitions, making it suitable for applications with noisy input signals or slow-changing waveforms.

Applications:

  • Signal conditioning in noisy environments
  • Wave shaping
  • Simple oscillators
  • Switch debouncing
  • Line receivers

Features:

  • Single Schmitt-trigger inverter
  • Wide operating voltage range (typically 2V to 6V)
  • High noise immunity due to hysteresis
  • Low power consumption
  • Small SOT-23 or SC-70 package
  • Fast propagation delay

Benefits:

  • Clean signal transitions even with noisy inputs
  • Reduced risk of oscillations
  • Versatile logic function for various applications
  • Low power consumption for energy-efficient designs
  • Compact size for space-constrained applications
  • Fast switching speed for high-performance systems

Additional Details:

The NC7S14M5X operates from a wide supply voltage range, allowing it to be used in various digital systems. The Schmitt-trigger input provides hysteresis, which is the difference between the positive-going and negative-going threshold voltages. This hysteresis prevents the gate from oscillating when the input signal is slowly changing or has noise. The output of the inverter is the logical inverse of the input. The small SOT-23 or SC-70 package makes it easy to integrate into compact designs. Consult the datasheet for specific parameters, including propagation delay, supply current, and threshold voltages. Proper decoupling capacitors should be used to minimize noise on the power supply lines. This Schmitt-trigger inverter offers a reliable and efficient solution for signal conditioning and other digital logic applications.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0456 $50.1600
2,670+ $0.0375 $100.1250
4,135+ $0.0363 $150.1005
5,700+ $0.0351 $200.0700
7,355+ $0.0340 $250.0700
9,870+ $0.0304 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,000 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess