EN
  • EN
  • DE

MUR3020CTR

Part No MUR3020CTR
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006521-MUR3020CTR
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUR3020CTR CAD Model

Description

The MUR3020CTR is a high-voltage, ultrafast recovery rectifier designed for switching power supplies and other high-frequency applications. It's manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This device offers low forward voltage drop and fast reverse recovery time, making it ideal for improving efficiency and reducing switching losses in power conversion circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage of switching power supplies to convert AC voltage to DC voltage.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect transistors from voltage spikes.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage.
  • Motor Control: Used in motor control circuits to protect transistors from voltage spikes and improve efficiency.

Features

  • High Voltage: Designed for high-voltage applications, typically up to 200V.
  • Ultrafast Recovery Time: Offers fast reverse recovery time, typically less than 35ns, reducing switching losses.
  • Low Forward Voltage Drop: Provides low forward voltage drop, typically around 0.9V, improving efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing robust performance.
  • TO-220 Package: Available in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast recovery time reduce power losses and improve efficiency.
  • Reduced Switching Noise: Fast recovery time minimizes switching noise and electromagnetic interference (EMI).
  • Increased Reliability: High surge current capability ensures robust performance in demanding applications.
  • Simplified Design: Easy-to-use TO-220 package simplifies circuit design and assembly.
  • Cost-Effective Solution: Offers a balance of performance and value.

Additional Details

The MUR3020CTR features a center-tapped configuration, with two diodes connected in a common cathode configuration. The maximum forward current is typically 30A. The operating temperature range is typically from -65°C to +175°C. Detailed specifications regarding voltage ratings, current ratings, and thermal characteristics can be found in the ON Semiconductor datasheet for the MUR3020CTR. The diode is designed to meet industry standards for reliability and performance. It is also RoHS compliant, meeting environmental standards for hazardous substance restriction.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3373 $50.5950
365+ $0.2768 $101.0320
560+ $0.2681 $150.1360
775+ $0.2595 $201.1125
1,000+ $0.2508 $250.8000
1,335+ $0.2249 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess