EN
  • EN
  • DE

Z840004PSC

Part No Z840004PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001280-Z840004PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z840004PSC CAD Model

Description

The Z840004PSC is a Z80 CPU manufactured by Zilog. The Z80 is an 8-bit microprocessor known for its versatility and widespread use in embedded systems and various electronic devices. The Z840004PSC offers a balance of performance and features, making it suitable for a diverse range of applications.

Applications:

  • Embedded Systems: Used in industrial control systems, consumer electronics, and automation equipment.
  • Game Consoles: Served as the central processing unit in classic video game consoles.
  • Printers and Peripherals: Controls the operation of printers, scanners, and other computer peripherals.
  • Industrial Controllers: Implements logic and control functions in industrial machinery.
  • Educational Platforms: Used in training kits and educational resources for learning microprocessor programming.

Features:

  • 8-Bit Architecture: Processes data in 8-bit chunks, providing a good balance between performance and cost.
  • Z80 Instruction Set: Based on the industry-standard Z80 instruction set, offering a large base of available software.
  • 4 MHz Clock Speed: Operates at a clock frequency of 4 MHz, suitable for various control and processing tasks.
  • Built-in Registers: Includes several internal registers for efficient data manipulation.
  • 64KB Memory Addressing: Supports addressing up to 64KB of memory space.
  • Interrupt Handling: Provides interrupt handling capabilities for responding to external events.

Benefits:

  • Wide Applicability: The Z80 architecture can be adapted to many applications.
  • Extensive Software Base: A large library of software and development tools are available for the Z80.
  • Cost-Effective Solution: Offers a cost-effective processing solution for embedded systems.
  • Simple Interface: Easy to interface with peripheral devices and external memory.
  • Reliable Operation: Proven architecture and design ensure stable and reliable performance.

Additional Details:

The Z840004PSC is typically packaged in a [Package Type] package. It requires a 5V power supply. The datasheet contains pinout diagrams, timing diagrams, and electrical characteristics. Software development for the Z840004PSC is typically done using assembly language, but high-level languages like C can also be used. Emulators and debuggers are available for testing and debugging Z80 code. The Z80 family has a strong community of users and developers, making it easy to find resources and support.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess