EN
  • EN
  • DE

UC3912DP

Part No UC3912DP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102010-UC3912DP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3912DP CAD Model

Description

The UC3912DP from Texas Instruments is a robust voltage feedback controller designed to manage and regulate power supply systems. This integrated circuit is part of Texas Instruments' extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic devices.

The UC3912DP is engineered to provide precise control over output voltage, ensuring that your system operates within the desired voltage range. Its feedback control mechanism is critical for maintaining stability and performance, especially in applications where voltage fluctuations can significantly impact functionality and reliability.

Key features of the UC3912DP include:

  • High Precision: The device is designed to deliver high accuracy in voltage regulation, which is vital for sensitive electronic components that require stable power supply.
  • Flexibility: It offers flexibility in application, making it suitable for a wide range of power supply designs, including but not limited to, switch-mode and linear power supplies.
  • Stability: The UC3912DP ensures system stability through its robust feedback and control loop, which is essential for preventing oscillations and ensuring consistent performance.
  • Durability: Built with Texas Instruments' commitment to quality, the UC3912DP is designed to withstand harsh conditions and provide reliable operation over an extended period.

The device comes in a DIP-8 (Dual In-line Package) form factor, labeled as DP in the product code, which makes it suitable for through-hole mounting on printed circuit boards (PCBs). This packaging allows for easy integration into various designs and is well-suited for prototyping as well as production runs.

Whether you're designing power supplies for consumer electronics, industrial systems, or specialized equipment, the UC3912DP provides a dependable solution for voltage regulation. Its combination of precision, flexibility, and stability makes it an excellent choice for engineers looking to enhance the power management capabilities of their applications.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess