EN
  • EN
  • DE

MOC8102SR2M

Part No MOC8102SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079832-MOC8102SR2M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8102SR2M CAD Model

Description

The MOC8102SR2M is a high-voltage Solid State Relay (SSR) manufactured by ON Semiconductor (formerly Fairchild). This component is designed for applications requiring electrical isolation between control and load circuits. The SSR utilizes an optically coupled MOSFET to provide reliable switching and isolation, making it suitable for a range of industrial and commercial applications.

Applications:

  • Industrial Controls: Used in programmable logic controllers (PLCs) and other industrial automation systems for switching various loads.
  • Motor Control: Employed for controlling small to medium-sized AC motors, providing isolation and preventing electrical noise from affecting control circuitry.
  • Lighting Control: Suitable for controlling lighting systems, including LED lighting and incandescent bulbs, with improved reliability compared to traditional relays.
  • Heating and Cooling Systems: Used in HVAC systems for controlling heating elements, compressors, and fans, offering silent and reliable switching.
  • Medical Equipment: Applied in medical devices where electrical isolation is crucial for patient safety.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Optically Isolated: Uses an LED and phototransistor to achieve isolation, minimizing electrical interference.
  • Solid State: Offers faster switching speeds and longer lifespan compared to electromechanical relays.
  • Surface Mount Package: The "SR2M" designation signifies a surface mount package appropriate for automated assembly processes.
  • Zero-Crossing Detection: Some SSRs incorporate zero-crossing detection to minimize inrush current and electrical noise during switching.
  • High Surge Current Capability: Designed to withstand transient surges in current, thus increasing reliability.

Benefits:

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, resulting in an extended operational life.
  • Improved Safety: High isolation voltage ensures safety for both operators and equipment.
  • Faster Switching: Solid-state switching provides quicker response times compared to electromechanical relays.
  • Reduced Electrical Noise: Optical isolation minimizes electrical interference, leading to more stable and accurate control.
  • Compact Size: Surface mount package conserves space on the PCB and facilitates automated assembly.
  • Silent Operation: SSRs operate silently, making them suitable for noise-sensitive environments.

Additional Details:

The MOC8102SR2M typically operates with an input voltage suited to standard logic circuits (e.g., 3-32V DC). The output voltage and current ratings may vary based on the specific model, but generally, it's designed for AC loads up to several amps and voltages. Consult the datasheet for precise specifications, including isolation voltage, switching time, and operating temperature range. Proper heat sinking may be necessary based on the load current requirements. Snubber circuits might be required for inductive loads to protect the SSR from voltage spikes.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess