EN
  • EN
  • DE

MM74LCX04MX

Part No MM74LCX04MX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079321-MM74LCX04MX
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74LCX04MX CAD Model

Description

The MM74LCX04MX is a low-voltage CMOS hex inverter with 5V tolerant inputs. This device is part of the LCX family of logic gates, designed for high-performance, low-power applications. It provides six independent inverters in a single package, making it a versatile solution for signal inversion and buffering.

Applications:

  • Signal Inversion
  • Line driving
  • Clock Buffering
  • Simple Oscillators
  • Digital Circuits

Features:

  • 5V Tolerant Inputs: Allows interfacing to 5V logic
  • Low Voltage Operation: VCC = 2.0V to 3.6V
  • Ultra-High Speed: tPD = 4.5 ns (typical) at VCC = 3.3V and CL = 50 pF
  • Low Power Dissipation: ICC = 10 μA (maximum) at TA = 25°C
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Output Drive Capability: IOL/IOH = 24 mA at VCC = 3.0V
  • Pin and Function Compatible with 74HC04

Benefits:

  • Enables interfacing with both 3.3V and 5V logic systems.
  • High-speed operation allows for use in demanding applications.
  • Reduced power consumption extends battery life in portable devices.
  • Simplified design due to balanced propagation delays.
  • High output drive allows for driving heavily loaded buses.
  • Drop-in replacement for existing 74HC04 designs.

Additional Details:

The MM74LCX04MX contains six independent inverters. The device is designed for low-voltage operation, typically between 2.0V and 3.6V, but its 5V tolerant inputs allow it to interface with 5V logic signals without the need for level shifters. The balanced propagation delays minimize signal skew and simplify timing design. The device is available in a SOIC package.

Technical Specifications:

  • Supply Voltage: 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Input High Voltage: 2.0V (min)
  • Input Low Voltage: 0.8V (max)
  • Output High Current: -24mA
  • Output Low Current: 24mA

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess