EN
  • EN
  • DE
  • IT

MM74HC594M

Part No MM74HC594M
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Shift Register with Output Registers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1224699-MM74HC594M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MM74HC594
Introduction Date May 22, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MM74HC594M CAD Model

Description

The Fairchild/ON Semiconductor MM74HC594M is a shift register logic IC with a push-pull output type.

  • Output Type: Push-Pull
  • Series: 74HC
  • Packaging: 16-SOIC (0.154", 3.90mm Width)
  • Logic Type: Serial to Parallel
  • Elements: 1
  • Bits per Element: 8
  • Operating Supply Voltage: 2 V to 6 V
  • Application: Ideal for use in various integrated circuit applications.
  • Status: Obsolete (EOL)
  • Supply and Demand: Limited supply and demand

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Rochester Electronics
Shift Element Bit
Need more? Email Us
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7205 $64.8450
220+ $0.5911 $130.0420
340+ $0.5731 $194.8540
470+ $0.5550 $260.8500
605+ $0.5356 $324.0380
810+ $0.4813 $389.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess