EN
  • EN
  • DE

MM74HC125MTCXTSSOP14

Part No MM74HC125MTCXTSSOP14
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079306-MM74HC125MTCXTSSOP14
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC125MTCXTSSOP14 CAD Model

Description

The MM74HC125MTCXTSSOP14 is a Quad 3-STATE Buffer from Fairchild/ON Semiconductor. This device contains four independent buffers, each with its own output enable (OE) input. When the OE input is LOW, the buffer passes the input signal to the output. When the OE input is HIGH, the output is in a high-impedance (3-STATE) state, effectively disconnecting the buffer from the output line. This allows multiple devices to share a common bus.

Applications

  • Memory Address Drivers
  • Bus Interface
  • Logic Level Shifters
  • Microprocessor Systems
  • Data Transmission

Features

  • High speed: tpd = 13 ns (typical) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (maximum) at VCC = 5V
  • Wide operating voltage range: 2V to 6V
  • High noise immunity: NIM = 30 % VCC, NIL = 30 % VCC
  • 3-STATE Outputs: Provides high impedance state for bus isolation

Benefits

  • Fast switching speeds for medium-performance applications
  • Very low power consumption for portable applications
  • Versatile operating voltage for different system requirements
  • High noise immunity for reliable operation in noisy environments
  • Allows multiple devices to share a common bus, reducing component count

Additional Details

The MM74HC125MTCXTSSOP14 is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it suitable for surface-mount applications where board space is limited. The operating temperature range is -40°C to +85°C. The 3-STATE outputs are particularly useful in bus-oriented systems, allowing multiple devices to drive the bus without contention. The HC family offers a good balance of speed and power consumption.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess