EN
  • EN
  • DE

ML4823IP

Part No ML4823IP
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SWITCHING CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Applications Power Supply Controller
Voltage - Input 6V
Voltage - Supply 30V
Current - Supply 22 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number ML4823
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 641454-ML4823IP
Ultra Librarian 3D Model Ultra Librarian ML4823IP CAD Model

Description

The ML4823IP is an integrated circuit designed for power management applications.

  • Function: Power supply controller
  • Voltage Input Range: 6V
  • Supply Voltage: 30V
  • Programmable: Yes
  • Current Supply: 22 mA
  • Package: 16-DIP
  • Temperature Range: -40°C to 85°C
  • Product Status: Active
  • Manufacturer: Fairchild/ON Semiconductor
  • Suitable for: Power supply control applications.

You May Also Be Interested in

Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess