EN
  • EN
  • DE

MC79L24ACZ

Part No MC79L24ACZ
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830454-MC79L24ACZ
Ultra Librarian 3D Model Ultra Librarian MC79L24ACZ CAD Model

Description

The MC79L24ACZ is a three-terminal negative voltage regulator manufactured by ON Semiconductor (formerly Fairchild). This regulator is designed to provide a fixed output voltage of -24V with a low dropout voltage. It is commonly used in a variety of electronic circuits to provide a stable negative power supply for various components and systems. The 'L' in the part number indicates a low current version and the 'Z' typically denotes a specific package type, in this case, likely a TO-92 package.

Applications

  • Linear Power Supplies: Providing a regulated -24V output for various circuits.
  • Instrumentation: Powering operational amplifiers and other analog circuits requiring a negative supply.
  • Voltage Regulators: General-purpose voltage regulation in electronic devices.
  • Battery-Powered Devices: Providing a stable negative supply in portable applications.
  • Industrial Control Systems: Providing a stable negative voltage in industrial equipment.

Features

  • Fixed Output Voltage: Provides a stable -24V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Internal Short Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator to prevent overheating.
  • Output Transistor Safe-Area Compensation: Enhances reliability under varying load conditions.

Benefits

  • Simple to Use: Requires minimal external components.
  • Reliable: Provides stable and reliable voltage regulation.
  • Protected: Incorporates short circuit and thermal overload protection.
  • Cost-Effective: A low-cost solution for negative voltage regulation.

Additional Details

The MC79L24ACZ is available in a TO-92 package. The input voltage range is typically -26.5V to -40V. The output current is typically 100mA. It's a three-terminal regulator, with pins for input, output, and ground. The requirement for external components is minimal, making it easy to integrate into a circuit. The built-in protection features guarantee reliable operation and prevent damage to the regulator and associated components. The device is often used to provide a stable negative supply for operational amplifiers, data converters, and other analog circuitry. The regulator offers excellent line and load regulation, which ensures a stable output voltage even under varying input voltage and load conditions. The low dropout voltage allows it to operate efficiently, even when the input voltage is just slightly higher than the output voltage. The internal short circuit current limiting mechanism shields the regulator from damage in the event of a short circuit on the output. Thermal overload protection deactivates the regulator if it gets too hot, preventing damage due to overheating. The output transistor safe-area compensation assists in maintaining stable operation under varying load conditions and temperatures.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess