EN
  • EN
  • DE

KA7912ETU

Part No KA7912ETU
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826696-KA7912ETU
Ultra Librarian 3D Model Ultra Librarian KA7912ETU CAD Model

Description

The KA7912ETU is a -12V fixed negative voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a stable and consistent -12V output voltage for a variety of electronic applications. It is commonly used in applications that require a negative voltage rail, such as operational amplifiers, data acquisition systems, and some types of analog circuits.

Applications:

  • Operational Amplifier Power Supplies: Provides a stable -12V supply for operational amplifiers in various circuit designs.
  • Data Acquisition Systems: Used in data acquisition systems that require a negative voltage rail for signal conditioning.
  • Analog Circuit Power Supplies: Powers analog circuits that require a -12V supply.
  • Instrumentation Equipment: Used in laboratory and industrial instrumentation equipment requiring a stable negative voltage.
  • Linear Regulator for Negative Voltages: General-purpose negative voltage regulation.

Features:

  • Fixed -12V Output Voltage: Provides a precise and stable -12V output voltage.
  • Internal Short-Circuit Current Limiting: Includes built-in short-circuit current limiting to protect against damage from excessive current.
  • Thermal Overload Protection: Features thermal overload protection to prevent overheating and potential damage.
  • Output Current up to 1A: Capable of supplying up to 1A of output current.
  • TO-220 Package: Housed in a TO-220 package, which is suitable for heat sinking and provides good thermal dissipation.

Benefits:

  • Stable Negative Voltage Supply: Ensures a consistent and reliable -12V supply for sensitive electronic components.
  • Protection Against Damage: Short-circuit and thermal overload protection features protect the regulator and connected components.
  • Easy to Use: Simple to implement with minimal external components required.
  • Efficient Regulation: Provides efficient voltage regulation, minimizing power loss and heat generation.
  • Versatile Application: Suitable for a wide range of electronic applications requiring a -12V supply.

Additional Details:

The KA7912ETU typically requires input and output capacitors for stability. The datasheet specifies the recommended capacitor values and placement. The TO-220 package allows for easy mounting and heat sinking. It's crucial to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Since it's a linear regulator, proper heat sinking is crucial for higher current applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess