EN
  • EN
  • DE

KA431LDTFROHS

Part No KA431LDTFROHS
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067060-KA431LDTFROHS
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA431LDTFROHS CAD Model

Description

The KA431LDTFROHS is a three-terminal adjustable shunt regulator offering excellent temperature stability and sharp turn-on characteristics. It's often used as a voltage reference in power supplies and other electronic circuits, providing a stable and adjustable voltage output. This device is compliant with RoHS (Restriction of Hazardous Substances) standards.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Adjustable power supplies
  • Linear regulators
  • Comparator circuits

Features:

  • Adjustable Output Voltage: Output voltage can be set to any value between Vref (2.5V) and 36V with two external resistors.
  • Low Output Noise: Provides a clean and stable voltage reference.
  • Sharp Turn-On Characteristics: Ensures precise voltage regulation.
  • Excellent Temperature Stability: Maintains stable output voltage over a wide temperature range.
  • Low Dynamic Output Impedance: Provides excellent load regulation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Stable Voltage Reference: Provides a highly stable voltage reference for various applications.
  • Adjustable Output Voltage: Flexibility to set the desired output voltage.
  • Improved Circuit Performance: Enhances the performance of power supplies and other circuits.
  • Reduced Noise: Low output noise ensures clean voltage regulation.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The KA431LDTFROHS is a precision adjustable shunt regulator. The output voltage is set by two external resistors connected as a voltage divider between the output, reference, and anode terminals. This allows for precise adjustment of the output voltage to meet specific application requirements. The device offers excellent temperature stability, ensuring stable operation over a wide range of operating conditions. The sharp turn-on characteristics provide precise voltage regulation. The low dynamic output impedance ensures excellent load regulation. It is ideal for use in various applications, including power supplies, voltage regulators, and reference circuits.

Specifications:

  • Reference Voltage (Vref): 2.5V ±1%
  • Output Voltage Range: Vref to 36V
  • Operating Temperature Range: -40°C to +85°C
  • Package: TO-92

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0215
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Chilisin
Lowest to $0.0517
Samsung
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess