EN
  • EN
  • DE

JM3851000301BCB

Part No JM3851000301BCB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014824-JM3851000301BCB
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM3851000301BCB CAD Model

Description

The JM3851000301BCB is a precision operational amplifier (op-amp) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This op-amp is designed for high-performance analog applications requiring low offset voltage, low bias current, and high open-loop gain. It is often used in precision instrumentation, signal conditioning, and data acquisition systems. The 'JM' prefix indicates that this part meets stringent military specifications, ensuring high reliability and performance in demanding environments.

Applications:

  • Precision Instrumentation
  • Signal Conditioning
  • Data Acquisition Systems
  • Military and Aerospace Applications
  • Analog Computing

Features:

  • Low Offset Voltage: Minimizes errors in precision circuits.
  • Low Bias Current: Reduces input loading effects.
  • High Open-Loop Gain: Provides high gain accuracy.
  • Wide Input Voltage Range: Accommodates a wide range of input signals.
  • Short-Circuit Protection: Protects the op-amp from damage due to short circuits.

Benefits:

  • High Accuracy: Provides accurate and reliable performance in precision circuits.
  • Stable Operation: Maintains stable performance over a wide range of operating conditions.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Versatility: Suitable for a variety of analog applications.
  • Military-Grade Reliability: Meets stringent military specifications for reliability and performance.

Additional Details:

The JM3851000301BCB typically operates from dual power supplies (e.g., ±15V). The specific package type (BCB) refers to a hermetically sealed package, which enhances reliability and resistance to environmental factors. Key parameters include input offset voltage, input bias current, open-loop gain, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR). The device is designed to minimize drift over temperature, ensuring stable performance in demanding environments. The military-grade designation ensures that the device has undergone extensive testing and screening to meet stringent military standards. Refer to the device datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0215
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess