EN
  • EN
  • DE

IRFW654B

Part No IRFW654B
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065597-IRFW654B
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFW654B CAD Model

Description

The IRFW654B is a 250V Single N-Channel MOSFET from Fairchild Semiconductor/ON Semiconductor. It is specifically designed for high-voltage, high-speed switching applications, particularly in lighting, power supplies and adapters. The device benefits from a low gate charge and on-resistance for efficiency. It is housed in a standard TO-251 (IPAK) package, which is designed for easy mounting and effective heat dissipation.

Applications:

  • Electronic Ballasts: Suited for driving fluorescent and LED lighting efficiently.
  • AC-DC Power Supplies: Used in converting AC voltage to DC for various electronic devices.
  • Adapters: Found in power adapters for laptops, mobile phones, and other portable devices.
  • High-Voltage DC-DC Converters: Used in applications requiring conversion of DC voltage levels at high voltages.
  • Power Factor Correction (PFC) Circuits: Utilized in PFC circuits to improve the power factor of electronic devices.

Features:

  • High Voltage: With a drain-source voltage (VDS) rating of 250V.
  • Low On-Resistance: Reduces conduction losses and improves energy efficiency.
  • Fast Switching Speed: Reduces switching losses, enhancing performance.
  • Low Gate Charge: Enables efficient and rapid switching.
  • TO-251 (IPAK) Package: Provides ease of mounting and effective thermal dissipation.

Benefits:

  • High Efficiency: Reduces power consumption, which leads to lower energy costs and heat generation.
  • Compact Design: Makes possible smaller and more compact power supply and adapter designs.
  • Reliable Operation: Designed for robust and dependable performance in demanding operating conditions.
  • Thermal Performance: IPAK package is designed to remove heat efficiently.
  • Cost-Effective: Balanced performance and cost, making it suitable for various applications.

Additional Details:

The IRFW654B has a typical gate threshold voltage (VGS(th)) ranging from 2V to 4V. The device is RoHS compliant. The IPAK package can be mounted using standard surface mount techniques, simplifying manufacturing. Operating temperature ranges from -55°C to +150°C. The device is designed to minimize EMI (Electromagnetic Interference) emissions.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess