EN
  • EN
  • DE

HMA121AR2M

Part No HMA121AR2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063183-HMA121AR2M
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMA121AR2M CAD Model

Description

The HMA121AR2M is a single-channel, high-CTR (Current Transfer Ratio) optocoupler from ON Semiconductor (formerly Fairchild Semiconductor). This optocoupler provides electrical isolation between input and output circuits, making it suitable for applications where safety and noise immunity are critical. It consists of an LED and a phototransistor, allowing signals to be transmitted without a direct electrical connection.

Applications

  • Digital Logic Isolation: Isolates digital logic circuits to prevent ground loops and noise interference.
  • Microcontroller Input/Output Isolation: Provides isolation for microcontroller I/O ports.
  • Power Supply Isolation: Isolates power supply circuits for safety and regulatory compliance.
  • Motor Control: Used in motor control circuits for isolating control signals from power stages.
  • Industrial Control Systems: Employed in industrial control systems for isolating sensors and actuators.

Features

  • High CTR (Current Transfer Ratio): Offers high current transfer efficiency for reliable signal transmission.
  • Electrical Isolation: Provides high voltage isolation between input and output.
  • Single Channel: Contains a single optocoupler channel.
  • Compact Package: Available in a compact package for space-constrained applications.
  • TTL Compatibility: Compatible with TTL logic levels.
  • High-Speed Switching: Supports high-speed switching for fast signal transmission.

Benefits

  • Enhanced Safety: Provides electrical isolation for improved safety.
  • Noise Immunity: Reduces noise interference in sensitive circuits.
  • Reliable Signal Transmission: High CTR ensures reliable signal transmission.
  • Space Saving: Compact package allows for efficient use of board space.
  • Design Flexibility: Compatible with various logic levels and applications.

Additional Details

The HMA121AR2M typically requires a current-limiting resistor on the input side to protect the LED. The specific value of the resistor depends on the input voltage and LED forward current requirements. The output side requires a pull-up resistor to establish a defined logic level when the phototransistor is off. ON Semiconductor's datasheets provide detailed information on the electrical characteristics, timing parameters, and isolation voltage of the optocoupler. It's commonly used in applications where it is necessary to protect sensitive control circuitry from high voltage transients or ground loops. Its high CTR allows for efficient signal transfer even with low input currents. The HMA121AR2M is a versatile component suitable for a wide range of isolation applications in industrial, commercial, and consumer electronic products.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess