EN
  • EN
  • DE

HCPL3180SD

Part No HCPL3180SD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061954-HCPL3180SD
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL3180SD CAD Model

Description

The HCPL3180SD, manufactured by Fairchild/ON Semiconductor, is a 1.0 Amp Output Current IGBT Gate Drive Optocoupler. This device is ideally suited for driving IGBTs and MOSFETs used in power inverter applications. It provides reinforced insulation and reliable operation in harsh industrial environments, ensuring the safe and efficient control of power devices.

Applications

  • IGBT/MOSFET Gate Drive
  • AC and Brushless DC Motor Drives
  • Inverters
  • Switching Power Supplies
  • Industrial Automation

Features

  • 1.0 Amp Minimum Peak Output Current
  • High Speed: 0.5 μs Maximum Propagation Delay
  • Under Voltage Lock-Out Protection (UVLO) with Hysteresis
  • Reinforced Insulation
  • Wide Operating Temperature Range
  • Safety and Regulatory Approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5
  • Available in Stretched SO-8 Package

Benefits

  • Efficient Gate Drive: Provides sufficient current to quickly switch IGBTs and MOSFETs, minimizing switching losses and improving efficiency.
  • Protection: UVLO prevents IGBT/MOSFET damage due to insufficient gate voltage.
  • Safety: Reinforced insulation provides enhanced safety by preventing high-voltage arcing between input and output.
  • Reliability: Designed for harsh industrial environments, ensuring reliable operation over a wide temperature range.
  • Ease of Use: Stretched SO-8 package facilitates easy mounting and connection.

Additional Details

The HCPL3180SD is designed to provide the necessary isolation and gate drive for IGBTs and MOSFETs in various power electronics applications. The under-voltage lockout (UVLO) feature ensures that the IGBT/MOSFET is not driven with an insufficient gate voltage, which can lead to device damage. The device's high common-mode transient immunity (CMTI) also ensures reliable operation in noisy environments. When designing with the HCPL3180SD, it's important to consider external components such as gate resistors and bypass capacitors to optimize performance and ensure proper operation within the specified operating conditions. Refer to the datasheet for detailed application guidelines and recommended operating conditions.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess