EN
  • EN
  • DE

G50N60RUFD

Part No G50N60RUFD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024545-G50N60RUFD
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G50N60RUFD CAD Model

Description

The G50N60RUFD is an Insulated Gate Bipolar Transistor (IGBT) from Fairchild/ON Semiconductor. It is designed for high-speed switching applications with enhanced ruggedness. IGBTs combine the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state conduction losses.

Applications

  • Induction Heating: Used in resonant inverters for precise power control.
  • Welding Machines: Suitable for PWM-based welding power supplies due to fast switching.
  • Uninterruptible Power Supplies (UPS): Used in high-frequency inverters.
  • Power Factor Correction (PFC): Implemented in boost PFC circuits.
  • Motor Drives: Used in variable frequency drives (VFDs) for motor control.

Features

  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low VCE(sat): Minimizes conduction losses.
  • High Short Circuit Capability: Enhances reliability in fault conditions.
  • Ruggedness: Designed for reliable operation in harsh environments.
  • Temperature Compensating Behavior: Ensures stable performance over a wide temperature range.

Benefits

  • Improved Efficiency: Fast switching and low VCE(sat) lead to higher overall efficiency.
  • Enhanced Reliability: Rugged design and short-circuit protection ensure reliable operation.
  • Simplified Design: High input impedance simplifies gate drive requirements.
  • Reduced Heat Sink Size: Lower losses result in less heat generation.
  • Precise Control: Fast switching allows for accurate control of power delivery.

Additional Details

The G50N60RUFD typically has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of around 50A at 25°C. The gate-emitter voltage (VGE) is usually rated at ±20V. The device is commonly available in a TO-247 package. The 'RUFD' designation typically indicates a fast recovery diode is co-packaged with the IGBT, which further enhances switching performance. It is designed to operate over a wide temperature range, typically from -55°C to +150°C. The fast switching characteristics make it well-suited for high-frequency applications, while its low saturation voltage contributes to efficient power conversion. It is essential to consult the official datasheet from Fairchild/ON Semiconductor for detailed specifications, application circuits, and safety guidelines before using this component in any application. This device is an excellent choice for designs requiring high power, high speed, and enhanced ruggedness.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess