EN
  • EN
  • DE

G23N60UF

Part No G23N60UF
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009215-G23N60UF
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G23N60UF CAD Model

Description

The G23N60UF is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Fairchild/ON Semiconductor. As an IGBT, it combines the characteristics of MOSFETs and BJTs, providing high input impedance and low on-state voltage drop. This makes it suitable for high-power switching applications.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC battery power to AC power during outages.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC circuits to improve the power factor of electronic devices.
  • Welding Machines: Used for controlling the welding current and voltage in various types of welding equipment.
  • Induction Heating Systems: Employed in induction heating applications to generate the required high-frequency power.
  • Motor Drives: Used in AC and DC motor drives for speed and torque control in industrial applications.

Features

  • High Blocking Voltage: Capable of withstanding high voltages in demanding applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Short Circuit Withstand Capability: Provides protection against short circuit events.
  • Temperature Compensating Behavior: Stable performance over a wide operating temperature range.

Benefits

  • Improved Efficiency: Low VCE(sat) and fast switching speed contribute to higher energy efficiency.
  • Enhanced Reliability: Robust design and short circuit withstand capability ensure reliable operation in harsh environments.
  • Simplified Design: High input impedance simplifies gate drive requirements.
  • Compact Size: Enables smaller and lighter power electronic systems.
  • Precise Control: Fast switching characteristics allow for accurate control of power delivery.

Additional Details

The G23N60UF typically has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of around 23A. The gate-emitter voltage (VGE) is typically rated at ±20V. It is commonly available in a TO-220 or similar through-hole package. Its fast switching characteristics make it suitable for high-frequency applications, while its low saturation voltage contributes to efficient power conversion. It is designed to operate over a wide temperature range, typically from -55°C to +150°C. This IGBT is a suitable choice for designers seeking a balance of performance, reliability, and cost-effectiveness in their power electronic designs, particularly in applications requiring high voltage and current capabilities. Always consult the official datasheet from Fairchild/ON Semiconductor for detailed specifications, application notes, and safety guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2208 $61.0400
120+ $1.0014 $120.1680
180+ $0.9702 $174.6360
250+ $0.9390 $234.7500
320+ $0.9078 $290.4960
430+ $0.8143 $350.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess