EN
  • EN
  • DE

XR2209M

Part No XR2209M
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 1105944-XR2209M
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2209M CAD Model

Description

The XR2209M is a precision programmable timer IC manufactured by Exar Corporation. It is designed to generate accurate time delays or frequencies and offers a versatile solution for various timing applications.

Applications:

  • Precision Timing Circuits: Used in applications requiring precise timing, such as industrial controls and instrumentation.
  • Frequency Generation: Can be configured as an oscillator to generate accurate frequencies for various applications, like signal generators.
  • Pulse Width Modulation (PWM): Used in PWM circuits for controlling motor speed, dimming lights, and other power control applications.
  • Time Delay Generation: Generates precise time delays for control systems, timers, and other timing-related circuits.
  • Sequential Timing: Used in sequential timers for controlling a series of events in a specific order.

Features:

  • Programmable Timing: Offers programmable timing capabilities, allowing users to adjust the timing parameters to meet specific requirements.
  • Wide Timing Range: Supports a wide range of timing periods, making it suitable for various applications.
  • High Accuracy: Provides high accuracy in timing applications, ensuring precise and reliable operation.
  • Adjustable Duty Cycle: Offers adjustable duty cycle control, allowing users to customize the output waveform.
  • Stable Operation: Designed for stable and reliable operation over a wide range of temperature and voltage conditions.
  • Single Supply Operation: Operates from a single power supply, simplifying the design and reducing component count.

Benefits:

  • Precise Timing Control: Enables precise and accurate timing control in various applications.
  • Versatile Functionality: Offers a versatile solution for generating time delays, frequencies, and PWM signals.
  • Improved System Performance: Enhances system performance and efficiency through precise timing control.
  • Simplified Design: Reduces the complexity of timing circuit design.
  • Cost-Effective: Provides a cost-effective solution for timing applications.

Additional Details:

The XR2209M typically requires a few external components, such as resistors and capacitors, to set the timing parameters. It is often available in DIP and SOIC packages. Detailed information about the timing range, accuracy, and other specifications can be found in the product datasheet from Exar Corporation.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess