EN
  • EN
  • DE

XCV300TMFG456AFPAMP

Part No XCV300TMFG456AFPAMP
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030891-XCV300TMFG456AFPAMP
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV300TMFG456AFPAMP CAD Model

Description

The XCV300TMFG456AFPAMP is a Virtex series FPGA (Field-Programmable Gate Array) from Xilinx. The 'T' in the part number indicates that this is a Virtex-T device, a member of the Virtex family optimized for telecommunications applications. This FPGA is specifically designed for high-performance applications, particularly in communication infrastructure.

Applications:

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations for high-speed data processing and signal management.
  • Wireless Communication Systems: Employed in wireless base stations and communication devices for signal processing and modulation.
  • Data Communication Systems: Utilized in high-speed data transmission equipment for error correction and protocol handling.
  • High-Performance Computing: Integrated into specialized computing systems for accelerating communication-intensive tasks.
  • Networking Equipment: Found in various networking appliances requiring high-speed data processing.

Features:

  • High Logic Density: Offers a substantial number of logic cells for implementing complex communication protocols.
  • On-Chip RAM: Includes significant on-chip RAM for buffering and data storage.
  • Configurable I/O: Provides a wide range of configurable I/O pins to interface with other communication devices.
  • High-Speed Transceivers: Equipped with high-speed transceivers for data transmission and reception.
  • MFG456 Package: The Micro-Fine Pitch BGA package allows for high pin density and optimal performance.

Benefits:

  • Flexibility: Allows for implementing custom communication protocols and algorithms.
  • High Throughput: Enables high-speed data processing and transmission.
  • Reduced Time-to-Market: Accelerates the development of communication systems.
  • Cost-Effective Solution: Provides a cost-efficient way to implement complex communication designs.
  • System Integration: Simplifies the integration of communication systems.

The XCV300TMFG456AFPAMP is programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog. The design is then implemented using Xilinx development tools. Its architecture and features make it well-suited for applications requiring high-speed data processing and configurable logic. The MFG456 package provides a reliable and compact solution for high-density board designs. Overall, this FPGA offers a compelling solution for digital system design, particularly in telecommunications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess