EN
  • EN
  • DE

FSUSB420UMX

Part No FSUSB420UMX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823622-FSUSB420UMX
Ultra Librarian 3D Model Ultra Librarian FSUSB420UMX CAD Model

Description

The FSUSB420UMX, manufactured by Fairchild/ON Semiconductor, is a USB 2.0 High-Speed (480Mbps) switch with integrated Common Mode Filter (CMF). This device is designed to provide robust ESD protection and signal conditioning for USB data lines, ensuring reliable communication in various applications. The integrated CMF helps to suppress common-mode noise, improving signal integrity and reducing EMI emissions. The FSUSB420UMX is suitable for protecting USB ports in mobile devices, laptops, and other electronic equipment.

Applications:

  • Mobile phones and smartphones.
  • Laptop computers.
  • Tablet devices.
  • Portable media players.
  • Digital cameras.

Features:

  • USB 2.0 High-Speed (480Mbps) switching.
  • Integrated Common Mode Filter (CMF).
  • ESD protection (IEC 61000-4-2).
  • Low insertion loss.
  • Small package size.

Benefits:

  • Enhanced ESD protection for USB ports.
  • Improved signal integrity through common-mode noise suppression.
  • Reduced EMI emissions.
  • Minimal signal degradation due to low insertion loss.
  • Compact design for space-constrained applications.

Additional Details:

The FSUSB420UMX is designed to protect sensitive USB data lines from electrostatic discharge (ESD) events, which can damage or destroy electronic components. The integrated Common Mode Filter (CMF) suppresses common-mode noise, which can degrade signal quality and increase EMI emissions. The device offers low insertion loss, ensuring minimal signal degradation. Its small package size makes it suitable for use in mobile devices and other space-constrained applications. The FSUSB420UMX is compliant with USB 2.0 High-Speed specifications, ensuring compatibility with a wide range of USB devices.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess