EN
  • EN
  • DE

FSFR1800S

Part No FSFR1800S
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823599-FSFR1800S
Ultra Librarian 3D Model Ultra Librarian FSFR1800S CAD Model

Description

The FSFR1800S is a highly integrated Fairchild Power Switch (FPS) specifically designed for offline power supplies. It incorporates a Pulse Width Modulation (PWM) controller and a SenseFET, minimizing external components and simplifying design. This device offers high efficiency, low standby power consumption, and robust protection features.

Applications

  • Power adapters for laptops and mobile devices
  • Open-frame SMPS for TVs and monitors
  • Auxiliary power supplies
  • Industrial power supplies

Features

  • Integrated PWM controller and SenseFET: Reduces external components and simplifies design.
  • Advanced Burst-Mode operation: Minimizes standby power consumption.
  • Built-in soft-start: Reduces stress on components during startup.
  • Over-voltage protection (OVP): Protects the power supply from excessive output voltage.
  • Over-current protection (OCP): Prevents damage from excessive current flow.
  • Over-temperature protection (OTP): Shuts down the device in case of overheating.
  • Under-voltage lockout (UVLO): Ensures proper operation during low voltage conditions.
  • Frequency hopping: Reduces EMI emissions.

Benefits

  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Reduced Component Count: Simplifies design and reduces manufacturing costs.
  • Improved Reliability: Robust protection features ensure reliable operation.
  • Low Standby Power Consumption: Meets energy efficiency requirements.
  • Simplified Design: Integrated features simplify the design process.

Additional Details

The FSFR1800S operates with a fixed switching frequency, typically around 100kHz, which allows for optimized performance and reduced EMI. The integrated SenseFET is designed for high voltage operation, ensuring reliable operation in a wide range of input voltage conditions. The device is available in a DIP or SMD package.

The burst mode operation significantly reduces power consumption during light load conditions, making the FSFR1800S ideal for applications requiring compliance with stringent energy efficiency standards such as Energy Star and EuP Lot 6. The internal soft-start circuit limits the inrush current during startup, preventing stress on the power supply components.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0217 $60.3255
36+ $3.2998 $118.7928
55+ $3.1970 $175.8350
75+ $3.0931 $231.9825
97+ $2.9903 $290.0591
130+ $2.6808 $348.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess