EN
  • EN
  • DE

FSA8038UMSX_F106

Part No FSA8038UMSX_F106
Manufacturer Fairchild/ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO JACK DETECTOR/SW 10UMLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Purpose Audio Switch
Applications Consumer Audio
Number of Channels 1
Supply Voltage - Operating 2.5 V to 4.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1040117-FSA8038UMSX_F106
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSA8038UMSX_F106 CAD Model

Description

The FSA8038UMSX_F106 is an audio jack detection switch manufactured by Fairchild/ON Semiconductor. It is designed to automatically detect the presence of a headphone or headset plugged into an audio jack and route the audio signals accordingly. This integrated circuit is used in a variety of portable devices to enhance the user experience by providing seamless audio switching.

Applications

  • Smartphones: Used for automatic headset detection.
  • Tablets: Integrated for audio routing and jack sensing.
  • Laptops: Provides audio output selection based on jack insertion.
  • Portable Media Players: Enables headphone/speaker switching.
  • Gaming Consoles: Audio output management for headphones.

Features

  • Automatic Headset Detection: Detects the insertion and removal of a headphone or headset.
  • Audio Signal Routing: Routes audio signals based on the presence of a headset.
  • Low On-Resistance: Ensures minimal signal distortion during switching.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Package Size: Allows for compact integration in space-constrained applications.
  • Integrated Debounce Circuitry: Prevents false triggering of the detection signal.

Benefits

  • Improved User Experience: Automatically switches between speakers and headphones for seamless audio playback.
  • Extended Battery Life: Low power consumption minimizes the impact on battery performance.
  • Reduced Design Complexity: Integrated functionality simplifies the design process.
  • Enhanced Audio Quality: Low on-resistance ensures minimal signal degradation.
  • Reliable Performance: Debounce circuitry prevents false detections and ensures stable operation.

Additional Details

The FSA8038UMSX_F106 features a typical on-resistance of around 6 Ohms, ensuring minimal signal loss during the audio switching process. It operates on a supply voltage range of 1.65V to 5.5V, making it compatible with a wide range of portable devices. The device is available in a space-saving UMSX package, which minimizes the board space required for integration. The integrated debounce circuitry filters out any spurious signals that may result from mechanical vibrations or electrical noise, ensuring reliable operation. This device is compliant with lead-free and RoHS standards.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Texas Instruments
Lowest to $3.8651
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $2.0045
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess