EN
  • EN
  • DE

FSA3257P6X

Part No FSA3257P6X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059866-FSA3257P6X
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSA3257P6X CAD Model

Description

The FSA3257P6X is a high-performance, low-power, dual single-pole double-throw (SPDT) analog switch manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for switching analog or digital signals in portable electronic devices. This switch offers excellent signal integrity and minimal signal distortion, making it ideal for audio and data routing applications.

Applications:

  • Cell phones
  • MP3 players
  • Tablets
  • Laptop computers
  • Portable media players
  • Audio and video signal routing

Features:

  • Low on-resistance (typically 0.8 Ω)
  • Low total harmonic distortion (THD)
  • Wide bandwidth (300 MHz)
  • Low power consumption
  • Single-supply operation (1.65 V to 5.5 V)
  • Break-before-make switching
  • Small package size (6-lead MicroPak™)

Benefits:

  • Excellent signal integrity ensures high-quality audio and video performance
  • Low on-resistance minimizes signal attenuation and distortion
  • Wide bandwidth supports high-speed data transfer
  • Low power consumption extends battery life in portable devices
  • Small package size saves board space
  • Simplified design due to single-supply operation
  • Prevents signal shorting during switching with break-before-make feature

Additional Details:

The FSA3257P6X's low on-resistance minimizes signal loss, while its wide bandwidth ensures that signals are transmitted with minimal distortion. The break-before-make switching prevents signal shorting during the transition between channels. Its low power consumption makes it well-suited for battery-powered applications. The device is available in a small 6-lead MicroPak™ package, which saves valuable board space in compact devices. The switch is controlled by a single control input, simplifying the design and reducing the number of external components required.

This SPDT switch is designed to meet the demanding requirements of modern portable electronic devices. Its high performance, low power consumption, and small size make it an ideal choice for audio and data routing applications.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess