EN
  • EN
  • DE

JRC2903

Part No JRC2903
Manufacturer New Japan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003265-JRC2903
Categories OEM Parts(J-L)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JRC2903 CAD Model

Description

The JRC2903 is a low-power, quad differential comparator designed and manufactured by New Japan Radio (NJR). This integrated circuit is commonly used in a wide variety of applications that require voltage comparison, threshold detection, and zero-crossing detection. Its low power consumption and ability to operate from a single power supply make it an ideal choice for battery-powered and portable devices.

Applications:

  • Threshold Detectors
  • Zero-Crossing Detectors
  • Voltage Comparators
  • Oscillator Circuits
  • Window Comparators

Features:

  • Quad Comparator: Contains four independent comparators in a single package.
  • Single Power Supply Operation: Operates from a single power supply voltage (typically +3V to +30V).
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Open-Collector Outputs: Allows for flexible output configuration and wired-OR connections.
  • High Input Impedance: Reduces loading on the input signal source.
  • Fast Response Time: Provides quick output transitions for accurate detection.

Benefits:

  • Space-Saving: Four comparators in one package save board space.
  • Simplified Circuit Design: Single power supply operation simplifies circuit design and reduces component count.
  • Extended Battery Life: Low power consumption is ideal for battery-powered devices.
  • Flexible Output Configuration: Open-collector outputs allow for easy interfacing with various logic levels.
  • Accurate Detection: High input impedance and fast response time ensure accurate detection of voltage thresholds.

The JRC2903 is available in various package options, including DIP (Dual In-line Package) and SOP (Small Outline Package). Each of the four comparators within the IC has two inputs, an inverting input (-) and a non-inverting input (+), and an open-collector output. An external pull-up resistor is required for the output to achieve a high logic level. The comparator's output goes low when the voltage at the inverting input is greater than the voltage at the non-inverting input, and vice versa. The operating temperature range typically spans from -20°C to +75°C. The IC's internal circuitry is designed to provide stable and reliable performance over a wide range of operating conditions.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0222
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0405

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess