EN
  • EN
  • DE

IDTQS34X2245Q3

Part No IDTQS34X2245Q3
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Bus Driver, CBT/FST/QS/5C/B Series, 4-Func, 8-Bit, True Output, CMOS, PDSO80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032271-IDTQS34X2245Q3
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDTQS34X2245Q3 CAD Model

Description

The IDTQS34X2245Q3 is a high-speed bi-directional switch manufactured by Renesas Electronics (formerly IDT). It belongs to the QuickSwitch family, known for its low signal distortion and minimal propagation delay. These switches are designed for applications requiring fast signal routing and isolation, without significant signal degradation.

Applications:

  • High-Speed Data Routing: Used in servers and networking equipment to route high-speed data signals.
  • Signal Isolation: Employed to isolate different signal paths to prevent interference or signal loading.
  • Multiplexing: Utilized in multiplexers and demultiplexers to select one of several input signals.
  • Hot-Swapping Applications: Used in systems where components are frequently added or removed, ensuring signal integrity during hot-swap events.
  • Memory Interleaving: Used in memory systems to interleave memory banks for increased performance.

Features:

  • Zero Delay: Introduces virtually no propagation delay, ensuring minimal impact on signal timing.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Capacitance: Reduces signal loading and crosstalk.
  • Bi-Directional: Supports signal flow in both directions, providing flexibility in routing applications.
  • Wide Bandwidth: Handles high-frequency signals without significant degradation.

Benefits:

  • Improved System Performance: The zero delay and low signal distortion contribute to faster and more reliable data transfer.
  • Increased Signal Integrity: Low on-resistance and capacitance minimize signal attenuation and crosstalk.
  • Flexible Routing: The bi-directional capability allows for flexible signal routing in various applications.
  • Reduced Board Space: Available in compact packages, saving valuable board space.
  • Enhanced System Reliability: Designed for robust operation in demanding environments.

Additional Details:

The IDTQS34X2245Q3 operates within a specified voltage range (typically 3.3V or 5V). Its key parameters include on-resistance (Ron), off-state leakage current (Ioff), and bandwidth. The device's performance is influenced by factors such as supply voltage, temperature, and signal frequency. Specific details regarding these parameters, along with package information and operating conditions, can be found in the product datasheet. It is crucial to consult the datasheet for detailed specifications before implementing this switch in a design. The 'Q3' suffix indicates specific packaging or testing parameters; refer to Renesas's documentation for exact details.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess