EN
  • EN
  • DE

FQD5N65C

Part No FQD5N65C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059679-FQD5N65C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQD5N65C CAD Model

Description

The FQD5N65C is an N-channel MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high-voltage, high-speed power switching applications. It boasts a robust avalanche rating and low gate charge, making it well-suited for demanding applications requiring both efficiency and reliability. This MOSFET is commonly used in power supplies, motor control circuits, and other high-voltage switching applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Control
  • Lighting Ballasts

Features:

  • CoolMOS® C6 Technology: Offers superior switching performance and lower on-resistance.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • High Avalanche Energy (EAS): Provides robustness against voltage transients.
  • High Voltage Capability (650V): Suitable for high-voltage applications.
  • Fast Switching Speed: Minimizes switching losses and improves overall efficiency.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Efficiency: CoolMOS® technology and low gate charge contribute to higher efficiency in switching applications.
  • Improved Reliability: High avalanche energy rating provides robust performance in harsh environments.
  • Simplified Design: Fast switching speed simplifies circuit design and reduces component count.
  • High Power Density: Enables high power density designs due to its efficient performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The FQD5N65C is typically packaged in a TO-252 or TO-251 package, allowing for efficient heat dissipation. It's important to use proper gate drive techniques and heatsinking to ensure optimal performance and reliability. The CoolMOS® C6 technology utilizes a superjunction structure to achieve a significant reduction in on-resistance (RDS(on)) while maintaining a high breakdown voltage. This results in lower conduction losses and improved overall efficiency compared to conventional MOSFETs.

Always refer to the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines to ensure proper operation and achieve the desired performance characteristics. Careful consideration of gate drive circuitry and layout is essential to minimize switching losses and prevent parasitic oscillations.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess