EN
  • EN
  • DE

FODM2701AR1M

Part No FODM2701AR1M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059572-FODM2701AR1M
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FODM2701AR1M CAD Model

Description

The FODM2701AR1M is a solid-state relay (SSR) manufactured by Fairchild/ON Semiconductor. It provides electrical isolation and switching capabilities for various applications. SSRs offer advantages over traditional electromechanical relays, including faster switching speeds, longer lifespan, and lower power consumption. The FODM2701AR1M is designed for applications requiring reliable and efficient switching of AC or DC loads.

Applications

  • Industrial control: Used for switching motors, solenoids, and other industrial loads.
  • Lighting control: Provides reliable switching of lighting circuits.
  • Heating control: Controls heating elements in various applications.
  • Telecommunications: Used for switching signals in telecom equipment.
  • Security systems: Provides isolated switching for alarm circuits.

Features

  • Solid-state design: Offers high reliability and long lifespan.
  • Electrical isolation: Provides isolation between input and output circuits.
  • Zero-crossing detection: Reduces switching noise and EMI.
  • High surge capability: Withstands high inrush currents.
  • Compact package: Allows for space-saving designs.

Benefits

  • Improved reliability: Eliminates mechanical wear and tear.
  • Faster switching speeds: Enables quicker response times.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Lower power consumption: Saves energy compared to electromechanical relays.
  • Extended lifespan: Provides long-term reliable performance.

Technical Specifications

  • Load Voltage: Typically up to 250 VAC/DC.
  • Load Current: Typically up to 100 mA.
  • Isolation Voltage: Typically 3750 Vrms.
  • Control Voltage: Typically 3-15 VDC.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOP-4 or equivalent.

The FODM2701AR1M solid-state relay is a versatile component that offers a reliable and efficient switching solution for various applications. Its solid-state design and electrical isolation make it a preferred choice over traditional electromechanical relays in many modern electronic systems. The zero-crossing detection feature further enhances its performance by reducing switching noise and EMI.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess