EN
  • EN
  • DE

FMS62036MTC14

Part No FMS62036MTC14
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059491-FMS62036MTC14
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMS62036MTC14 CAD Model

Description

The FMS62036MTC14 is a video filter amplifier manufactured by Fairchild/ON Semiconductor. This integrated circuit is designed to enhance video signals, reduce noise, and improve overall picture quality in various video applications. It typically incorporates features like filtering, amplification, and impedance matching to optimize video signal transmission.

Applications

  • DVD Players: Improves the video output quality by filtering noise and enhancing the signal before display.
  • Set-Top Boxes: Enhances the video signal quality for improved viewing experience.
  • Gaming Consoles: Filters and amplifies video signals to provide a clearer and sharper image on displays.
  • Surveillance Systems: Enhances the video quality from security cameras for improved monitoring.
  • Automotive Infotainment Systems: Optimizes video signals for display screens in vehicles.

Features

  • Integrated Video Filters: Includes filters designed to reduce noise and improve video signal clarity.
  • Video Amplifiers: Provides amplification to boost the video signal strength for optimal performance.
  • Impedance Matching: Ensures proper impedance matching to minimize signal reflections and losses.
  • Low Power Consumption: Designed for efficient power usage in various applications.
  • Compact Package: Available in compact packages for easy integration into circuit boards.

Benefits

  • Improved Picture Quality: Enhances video signals, resulting in sharper and clearer images.
  • Reduced Noise: Filters out unwanted noise and interference from the video signal.
  • Optimal Signal Transmission: Impedance matching ensures efficient video signal transmission.
  • Easy Integration: Compact package and integrated features simplify integration into various video systems.
  • Reliable Performance: Provides consistent and reliable video signal processing.

Additional Details

The FMS62036MTC14 often includes features such as selectable filters, gain control, and various video standards support (e.g., composite video, S-video, component video). The specific filter characteristics and amplifier performance would be detailed in the Fairchild/ON Semiconductor datasheet. Consult the datasheet for details on voltage requirements, timing characteristics, and application circuit examples.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess