EN
  • EN
  • DE

FLZ3V6AFLZ3V6B

Part No FLZ3V6AFLZ3V6B
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059285-FLZ3V6AFLZ3V6B
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLZ3V6AFLZ3V6B CAD Model

Description

The FLZ3V6A and FLZ3V6B are Zener diodes manufactured by Fairchild/ON Semiconductor. These diodes are designed to provide a stable voltage reference and are commonly used for voltage regulation and surge protection. The primary difference between the 'A' and 'B' variants likely lies in their tolerance or voltage characteristics, with the 'B' version potentially offering a tighter tolerance or a slightly different Zener voltage.

Applications

  • Voltage regulation in power supplies: Maintaining a constant output voltage despite variations in input voltage or load current.
  • Transient voltage suppression: Protecting sensitive electronic components from voltage spikes and surges.
  • Clipping and clamping circuits: Limiting voltage levels in signal processing applications.
  • Overvoltage protection: Preventing damage to circuits due to excessive voltage conditions.
  • Reference voltage generation: Providing a stable and accurate voltage source for measurement and control circuits.

Features

  • Zener Voltage: 3.6V (Nominal - specific values for A and B variants can be found in the datasheet).
  • Low Dynamic Impedance: Ensures a stable voltage output over a range of current.
  • Surface Mount Package: Typically available in a small surface-mount package for efficient board assembly.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • RoHS Compliance: Compliant with Restriction of Hazardous Substances directives.

Benefits

  • Precise Voltage Regulation: Maintains a stable and accurate voltage reference for reliable circuit operation.
  • Effective Surge Protection: Protects downstream components from damaging voltage transients.
  • Compact Design: Small footprint allows for use in densely populated circuit boards.
  • Improved Circuit Reliability: Enhances the overall robustness and lifespan of electronic devices.
  • Cost-Effective Solution: Provides a simple and economical way to regulate voltage and protect circuits.

Additional Details

The FLZ3V6A and FLZ3V6B are typically available in surface-mount packages like the SOD-123 or similar. It is crucial to consult the official Fairchild/ON Semiconductor datasheet for precise specifications, including Zener voltage tolerance, dynamic impedance, reverse leakage current, and power dissipation ratings for both the 'A' and 'B' versions. These parameters are essential for ensuring proper circuit operation and reliability. The datasheet will also provide recommended operating conditions and handling precautions.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess