EN
  • EN
  • DE

FGA30N60RUF

Part No FGA30N60RUF
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059069-FGA30N60RUF
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGA30N60RUF CAD Model

Description

The FGA30N60RUF is an insulated gate bipolar transistor (IGBT) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for high-speed switching applications and offers a good balance between conduction and switching losses. This IGBT is commonly used in applications such as induction heating, motor control, and power supplies.

Applications

  • Induction Heating: Used in the inverter stage to generate high-frequency AC power for heating.
  • Motor Control: Employed in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to provide backup power during power outages.
  • Welding Machines: Used in the inverter to control the welding current and voltage.
  • Power Factor Correction (PFC): Utilized in the boost converter stage to improve power factor.

Features

  • High-Speed Switching: Optimized for fast switching frequencies, reducing switching losses.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses, leading to higher efficiency.
  • Avalanche Capability: Withstands transient voltage spikes, enhancing robustness.
  • Short Circuit Withstand Time: Can withstand short circuit conditions for a specified duration.
  • Temperature Stability: Maintains stable performance over a wide range of operating temperatures.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching reduce power losses, leading to higher energy efficiency.
  • Increased Reliability: Robust design and avalanche capability enhance the overall reliability of the system.
  • Enhanced Protection: Short circuit withstand time provides added protection against fault conditions.
  • Reduced Cooling Requirements: Lower power dissipation results in less heat generation, reducing the need for extensive cooling solutions.
  • Compact Size: Allows for smaller and more compact power electronic designs.

Additional Details

The FGA30N60RUF typically comes in a TO-220 or TO-247 package. Its maximum collector-emitter voltage (VCE) is 600V, and its continuous collector current (IC) is around 30A. It has a gate-emitter voltage (VGE) rating of typically ±20V. The operating junction temperature ranges from -55°C to +150°C. Detailed datasheets are available from ON Semiconductor, providing precise electrical characteristics, thermal resistance values, and switching performance data for optimal application design.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess