EN
  • EN
  • DE

FFAF60U60DN

Part No FFAF60U60DN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description ULTRA FAST RECOVERY POWER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174068-FFAF60U60DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FFAF60U60DN CAD Model

Description

The FFAF60U60DN is a hyperfast recovery rectifier manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This rectifier is designed for use in high-frequency switching applications where low switching losses and high efficiency are critical. It's commonly used in power factor correction (PFC) circuits, freewheeling diodes, and other applications demanding fast and efficient diode performance.

Applications

  • Power Factor Correction (PFC)
  • Freewheeling Diodes in Motor Drives
  • Output Rectification in Switching Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Inverters

Features

  • Hyperfast Recovery Time: Minimizes switching losses for improved efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves thermal performance.
  • High Surge Current Capability: Provides robustness against transient overloads.
  • Soft Recovery Characteristics: Reduces EMI (Electromagnetic Interference).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved efficiency in power conversion applications, leading to lower energy consumption.
  • Reduced heat generation, improving system reliability.
  • Enhanced robustness against transient voltage spikes and current surges.
  • Reduced EMI emissions, simplifying system design and improving EMC performance.
  • Environmentally friendly.

Additional Details

The FFAF60U60DN is typically packaged in a TO-247 package, allowing for efficient heat dissipation. Key specifications include maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), peak forward surge current (IFSM), and reverse recovery time (trr). The forward voltage drop (VF) is also an important parameter. Refer to the Fairchild/ON Semiconductor datasheet for comprehensive electrical characteristics, thermal resistance, and other relevant information. Proper heatsinking is crucial for ensuring reliable operation, especially at high currents and elevated temperatures. Adhere to the manufacturer's recommended operating conditions to maximize performance and longevity.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess