EN
  • EN
  • DE

FDW9928EONL

Part No FDW9928EONL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974823-FDW9928EONL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDW9928EONL CAD Model

Description

The FDW9928EONL is an N-Channel PowerTrench® MOSFET from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for load switching applications, offering high efficiency and low on-resistance in a small footprint. This MOSFET is particularly well-suited for portable applications and power management circuits.

Applications:

  • Load Switching: Ideal for controlling power to various loads in electronic devices.
  • Power Management: Used in DC-DC converters and power supplies for efficient power distribution.
  • Portable Devices: Suitable for use in smartphones, tablets, and laptops due to its compact size and low on-resistance.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Drain-Source Voltage (VDS): Provides a wide operating voltage range.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • Small Footprint: Enables compact designs.
  • Fast Switching Speed: Facilitates efficient switching performance.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher overall efficiency.
  • Extended Battery Life: Reduced power loss helps prolong battery life in portable devices.
  • Compact Design: Small footprint allows for smaller and more densely packed circuit boards.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Improved Thermal Performance: Efficient operation reduces heat generation.

Additional Details:

The FDW9928EONL features a drain-source voltage (VDS) of typically 25V and a continuous drain current (ID) of up to 6A. The RDS(on) is typically 17 mΩ at VGS = 10V and 27 mΩ at VGS = 4.5V. It is available in a Power33 package. This MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device is RoHS compliant, ensuring it meets environmental standards. Its optimized design contributes to low gate charge and fast switching speeds, further enhancing its performance in switching applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess