EN
  • EN
  • DE

FDS7094N3

Part No FDS7094N3
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058947-FDS7094N3
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS7094N3 CAD Model

Description

The FDS7094N3 is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's designed for use in a variety of power management and switching applications where efficiency and reliability are crucial. This MOSFET offers low on-resistance and fast switching speeds, contributing to improved system performance.

Applications:

  • DC-DC converters: Used in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Power management in portable devices: Suitable for battery management and power distribution in devices like laptops and smartphones.
  • Load switching: Can be used to control power to various loads in electronic systems.
  • Motor control: Used in low-voltage motor control applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss due to conduction, resulting in higher efficiency.
  • Fast switching speed: Enables efficient operation at higher frequencies, reducing switching losses.
  • Logic level gate drive: Allows direct driving from microcontrollers and other logic circuits.
  • Avalanche rated: Provides robustness against transient voltage spikes.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased energy efficiency: Low RDS(on) reduces power dissipation, saving energy and reducing heat generation.
  • Improved system performance: Fast switching speeds enable higher operating frequencies and faster response times.
  • Simplified design: Logic level gate drive simplifies the interface with control circuits.
  • Enhanced reliability: Avalanche rating protects against voltage transients.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The FDS7094N3 typically features a drain-source voltage (VDS) rating suitable for a variety of low-voltage applications. Its gate-source voltage (VGS) rating allows for a wide range of gate drive signals. The specific RDS(on) value depends on the gate-source voltage applied. Package type is typically a surface-mount package like a SOIC or similar, allowing for efficient PCB assembly. Detailed specifications can be found in the manufacturer's datasheet, including maximum drain current, power dissipation, and thermal resistance.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess