EN
  • EN
  • DE

FDS4897CNL

Part No FDS4897CNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058884-FDS4897CNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS4897CNL CAD Model

Description

The FDS4897CNL is a complementary N-Channel and P-Channel MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for a variety of low-voltage power management applications, offering efficient and reliable switching performance. Its integrated design and low on-resistance make it ideal for battery-powered systems, load switching, and DC-DC conversion.

Applications:

  • Load Switching: Efficiently switches loads in portable devices and power management circuits.
  • Battery Management: Used in battery management systems for charging, discharging, and protection circuits.
  • DC-DC Conversion: Employed in DC-DC converters to regulate voltage levels with high efficiency.
  • Power Management: Suitable for power management in portable devices, laptops, and other electronic systems.
  • Logic Level Translation: Used for logic level shifting and signal inversion.

Features:

  • Complementary N & P Channel: Contains both N-Channel and P-Channel MOSFETs in a single package.
  • Low On-Resistance: Offers very low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • Logic Level Gate Drive: Designed for direct logic level interface, simplifying circuit design and reducing component count.
  • Fast Switching Speed: Provides fast switching characteristics, enabling high-frequency operation.
  • Small Footprint: Available in a small surface-mount package, saving board space in compact applications.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency and longer battery life in portable devices.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • Reduced Component Count: Integration of both N-Channel and P-Channel MOSFETs reduces the number of components required.
  • Compact Design: Small footprint package enables compact and portable product designs.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to reliable operation and extended product lifespan.

The FDS4897CNL is commonly used in portable devices, power supplies, and other applications where power efficiency and space are critical considerations. Its integrated design and low on-resistance make it a versatile choice for various switching and power management tasks.

Technical Specifications:

The specific technical specifications of the FDS4897CNL include parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Refer to the manufacturer's datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess