EN
  • EN
  • DE

FDS3890NL

Part No FDS3890NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965397-FDS3890NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS3890NL CAD Model

Description

The FDS3890NL is an N-Channel PowerTrench® MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for applications requiring efficient power management, such as DC-DC converters and load switching. This MOSFET features low on-resistance and fast switching speeds, contributing to high overall system efficiency.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery protection circuits
  • Backlighting applications

Features

  • Low On-Resistance: RDS(on) = 0.0095Ω (typical) at VGS = 10V, RDS(on) = 0.014Ω (typical) at VGS = 4.5V, minimizing conduction losses.
  • Fast Switching Speed: Low gate charge (Qg) and gate resistance (Rg) enable rapid switching performance.
  • Low Threshold Voltage: VGS(th) = 1.0V (typical), allowing for operation with low-voltage logic.
  • PowerTrench® Technology: Utilizes Fairchild's advanced PowerTrench® MOSFET technology.
  • SO-8 Package: Compact surface-mount package.
  • Maximum Drain Current: Up to 15A continuous drain current.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation and improves system efficiency.
  • Fast Switching: Enables efficient power conversion and regulation.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Logic-Level Compatible: Can be driven directly from low-voltage logic circuits.
  • Improved Thermal Performance: Low RDS(on) contributes to lower operating temperatures.

Additional Details

The FDS3890NL is supplied in an SO-8 package. The operating temperature range is -55°C to +150°C. Designers should consult the datasheet for detailed specifications, thermal resistance values, and application guidelines. This device is also RoHS compliant. Proper thermal management is crucial for maximizing performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess