EN
  • EN
  • DE

FDPF18N50C

Part No FDPF18N50C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058848-FDPF18N50C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDPF18N50C CAD Model

Description

The FDPF18N50C is an N-Channel MOSFET from Fairchild Semiconductor, now part of ON Semiconductor, designed for high voltage, high current switching applications. This MOSFET is engineered to deliver efficient performance in power supplies, motor controls, and other high-power systems.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Employed in motor control circuits for precise and efficient motor operation.
  • Lighting Ballasts: Suitable for use in electronic ballasts for lighting systems.
  • Inverters: Used in inverters to convert DC power to AC power.
  • UPS (Uninterruptible Power Supplies): Employed in UPS systems to provide backup power.

Features:

  • High Voltage Capability: Designed for high voltage applications, with a drain-source voltage (VDS) rating of 500V.
  • Low On-Resistance: Features low on-resistance (RDS(on)), minimizing conduction losses and improving efficiency.
  • High Current Capability: Capable of handling high current levels, suitable for high-power applications.
  • Fast Switching Speed: Provides fast switching characteristics, enabling high-frequency operation.
  • Avalanche Rated: Avalanche rated for robust performance and reliability in demanding applications.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency and reduced heat generation.
  • Enhanced Reliability: High voltage and avalanche ratings enhance reliability in harsh operating conditions.
  • High Power Handling: Capable of handling high current and voltage levels, making it suitable for high-power applications.
  • Simplified Circuit Design: Fast switching speed simplifies circuit design and reduces component count.
  • Robust Performance: Avalanche rating ensures robust performance in demanding applications.

The FDPF18N50C is commonly used in power supplies, motor drives, and other high-power applications where efficiency, reliability, and high-voltage capability are critical. Its low on-resistance and fast switching speed make it a versatile choice for various power switching tasks.

Technical Specifications:

The specific technical specifications of the FDPF18N50C include parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Refer to the manufacturer's datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess