EN
  • EN
  • DE

FDP6688

Part No FDP6688
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990890-FDP6688
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDP6688 CAD Model

Description

The FDP6688 is an N-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor designed for high-efficiency power conversion in various applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, resulting in improved power efficiency and switching performance. It is optimized for use in synchronous rectification, DC-DC conversion, and power supplies.

Applications:

  • Synchronous Rectification in DC-DC converters
  • DC-DC Conversion
  • Power Supplies
  • Load Switching
  • Motor Control

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling faster switching speeds.
  • High Drain Current Capability: Supports high power applications.
  • Avalanche Rated: Provides enhanced reliability and ruggedness.
  • 100% UIS Tested: Ensures robustness under inductive switching conditions.

Benefits:

  • Improved Power Efficiency: Reduced conduction and switching losses lead to higher overall efficiency.
  • Faster Switching: Enables higher frequency operation and reduced component size.
  • Enhanced Reliability: Robust design ensures stable and reliable performance in demanding applications.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Reduced Heat Dissipation: Thermally efficient package lowers operating temperature.

Additional Details:

The FDP6688 is particularly well-suited for synchronous rectification in DC-DC converters, where it replaces traditional diodes to significantly reduce conduction losses. Its low gate charge enables fast switching speeds, which is crucial for high-frequency power conversion. The device’s avalanche rating and 100% UIS testing further enhance its reliability and robustness. The thermally enhanced TO-220 package ensures efficient heat dissipation, maintaining stable operation even under high power conditions.

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 30V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 25A
  • On-Resistance (Rds(on)): 0.0115Ω @ Vgs = 10V

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess